Vishay Intertechnology, Inc. Through Hole Resistors RLR20C6802GRB14

Description
68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C6802GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6802GRB14-ND
Through Hole Resistors RLR20C6802GRB14-ND
68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR20C6802GRB14 - RLR20C6802GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR20C6802GRB14
RLR20C6802GRB14
RLR20C6802GRB14 RLR20C6802GRB14
RLR20C6802GRB14

RLR20C6802GRB14

Supplier's Site
Through Hole Resistors - RLR20C6802GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C6802GRB14
Through Hole Resistors RLR20C6802GRB14
RES 68K OHM 2% 1/2W AXIAL

RES 68K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C6802GRB14-ND RLR20C6802GRB14 RLR20C6802GRB14
Product Name Through Hole Resistors RLR20C6802GRB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details