Vishay Intertechnology, Inc. Through Hole Resistors RLR20C64R9FPBSL

Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C64R9FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C64R9FPBSL-ND
Through Hole Resistors RLR20C64R9FPBSL-ND
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 64.9 OHM 1% 1/2W AXIAL - RLR20C64R9FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1% 1/2W AXIAL
RLR20C64R9FPBSL
RES 64.9 OHM 1% 1/2W AXIAL RLR20C64R9FPBSL
RES 64.9ohm 1% 1/2W AXIAL

RES 64.9ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C64R9FPBSL-ND RLR20C64R9FPBSL
Product Name Through Hole Resistors RES 64.9 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers