Vishay Intertechnology, Inc. RES 6.2K OHM 2% 1/2W AXIAL RLR20C6201GMR36

Description
RES 6.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 2% 1/2W AXIAL - RLR20C6201GMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 2% 1/2W AXIAL
RLR20C6201GMR36
RES 6.2K OHM 2% 1/2W AXIAL RLR20C6201GMR36
RES 6.2Kohm 2% 1/2W AXIAL

RES 6.2Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6201GMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6201GMR36-ND
Through Hole Resistors RLR20C6201GMR36-ND
6.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6201GMR36 RLR20C6201GMR36-ND
Product Name RES 6.2K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers