Vishay Intertechnology, Inc. RES 68 OHM 2% 1/2W AXIAL RLR20C68R0GRR36

Description
RES 68ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 68ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 2% 1/2W AXIAL - RLR20C68R0GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/2W AXIAL
RLR20C68R0GRR36
RES 68 OHM 2% 1/2W AXIAL RLR20C68R0GRR36
RES 68ohm 2% 1/2W AXIAL

RES 68ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C68R0GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C68R0GRR36-ND
Through Hole Resistors RLR20C68R0GRR36-ND
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C68R0GRR36 RLR20C68R0GRR36-ND
Product Name RES 68 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details