Vishay Intertechnology, Inc. Through Hole Resistors RLR20C56R2FMB14

Description
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C56R2FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C56R2FMB14-ND
Through Hole Resistors RLR20C56R2FMB14-ND
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 56.2 OHM 1% 1/2W AXIAL - RLR20C56R2FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1% 1/2W AXIAL
RLR20C56R2FMB14
RES 56.2 OHM 1% 1/2W AXIAL RLR20C56R2FMB14
RES 56.2ohm 1% 1/2W AXIAL

RES 56.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C56R2FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C56R2FMB14
Through Hole Resistors RLR20C56R2FMB14
RES 56.2 OHM 1% 1/2W AXIAL

RES 56.2 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C56R2FMB14-ND RLR20C56R2FMB14 RLR20C56R2FMB14
Product Name Through Hole Resistors RES 56.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details