Vishay Intertechnology, Inc. RES 59 OHM 1% 1/2W AXIAL RLR20C59R0FRBSL

Description
RES 59ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1% 1/2W AXIAL - RLR20C59R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1% 1/2W AXIAL
RLR20C59R0FRBSL
RES 59 OHM 1% 1/2W AXIAL RLR20C59R0FRBSL
RES 59ohm 1% 1/2W AXIAL

RES 59ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C59R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C59R0FRBSL-ND
Through Hole Resistors RLR20C59R0FRBSL-ND
59 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C59R0FRBSL RLR20C59R0FRBSL-ND
Product Name RES 59 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers