Vishay Intertechnology, Inc. RES 66.5 OHM 1% 1/2W AXIAL RLR20C66R5FRB14

Description
RES 66.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1% 1/2W AXIAL - RLR20C66R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1% 1/2W AXIAL
RLR20C66R5FRB14
RES 66.5 OHM 1% 1/2W AXIAL RLR20C66R5FRB14
RES 66.5ohm 1% 1/2W AXIAL

RES 66.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C66R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C66R5FRB14-ND
Through Hole Resistors RLR20C66R5FRB14-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C66R5FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C66R5FRB14
Through Hole Resistors RLR20C66R5FRB14
RES 66.5 OHM 1% 1/2W AXIAL

RES 66.5 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C66R5FRB14 RLR20C66R5FRB14-ND RLR20C66R5FRB14
Product Name RES 66.5 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details