Vishay Intertechnology, Inc. Through Hole Resistors RLR20C68R0GRBSL

Description
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C68R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C68R0GRBSL-ND
Through Hole Resistors RLR20C68R0GRBSL-ND
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 68 OHM 2% 1/2W AXIAL - RLR20C68R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/2W AXIAL
RLR20C68R0GRBSL
RES 68 OHM 2% 1/2W AXIAL RLR20C68R0GRBSL
RES 68ohm 2% 1/2W AXIAL

RES 68ohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C68R0GRBSL-ND RLR20C68R0GRBSL
Product Name Through Hole Resistors RES 68 OHM 2% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details