Vishay Intertechnology, Inc. RES 681 OHM 1% 1/2W AXIAL RLR20C6810FPRSL

Description
RES 681ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1% 1/2W AXIAL - RLR20C6810FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1% 1/2W AXIAL
RLR20C6810FPRSL
RES 681 OHM 1% 1/2W AXIAL RLR20C6810FPRSL
RES 681ohm 1% 1/2W AXIAL

RES 681ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6810FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6810FPRSL-ND
Through Hole Resistors RLR20C6810FPRSL-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6810FPRSL RLR20C6810FPRSL-ND
Product Name RES 681 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details