Vishay Intertechnology, Inc. RES 560K OHM 2% 1/2W AXIAL RLR20C5603GMRSL

Description
RES 560Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 2% 1/2W AXIAL - RLR20C5603GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 2% 1/2W AXIAL
RLR20C5603GMRSL
RES 560K OHM 2% 1/2W AXIAL RLR20C5603GMRSL
RES 560Kohm 2% 1/2W AXIAL

RES 560Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5603GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5603GMRSL-ND
Through Hole Resistors RLR20C5603GMRSL-ND
560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5603GMRSL RLR20C5603GMRSL-ND
Product Name RES 560K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details