Vishay Intertechnology, Inc. RES 64.9K OHM 1% 1/2W AXIAL RLR20C6492FRRSL

Description
RES 64.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1% 1/2W AXIAL - RLR20C6492FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1% 1/2W AXIAL
RLR20C6492FRRSL
RES 64.9K OHM 1% 1/2W AXIAL RLR20C6492FRRSL
RES 64.9Kohm 1% 1/2W AXIAL

RES 64.9Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6492FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6492FRRSL-ND
Through Hole Resistors RLR20C6492FRRSL-ND
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6492FRRSL RLR20C6492FRRSL-ND
Product Name RES 64.9K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details