Vishay Intertechnology, Inc. Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C6490FPRE6

Description
Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C6490FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C6490FPRE6
Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C6490FPRE6
Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C6490FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6490FPRE6-ND
Through Hole Resistors RLR20C6490FPRE6-ND
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6490FPRE6 RLR20C6490FPRE6-ND
Product Name Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers