The RLR20C6201GRB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 6.2 kΩ with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a maximum working voltage of 350 V and a low noise level of -40 dB. The construction includes an epoxy coating for moisture protection and is designed for reliability with traceability of materials. The resistor is suitable for applications requiring established reliability and is backed by monthly lot acceptance testing.
6.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 6.2Kohm 2% 1/2W AXIAL
RES 6.2K OHM 2% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C6201GRB14-ND | RLR20C6201GRB14 | RLR20C6201GRB14 |
| Product Name | Through Hole Resistors | RES 6.2K OHM 2% 1/2W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |