Vishay Intertechnology, Inc. Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C5R10GRB14

Description
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C5R10GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C5R10GRB14
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C5R10GRB14
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C5R10GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5R10GRB14-ND
Through Hole Resistors RLR20C5R10GRB14-ND
5.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5R10GRB14 RLR20C5R10GRB14-ND
Product Name Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers