Vishay Intertechnology, Inc. RES 560K OHM 2% 1/2W AXIAL RLR20C5603GRBSL

Description
RES 560Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 2% 1/2W AXIAL - RLR20C5603GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 2% 1/2W AXIAL
RLR20C5603GRBSL
RES 560K OHM 2% 1/2W AXIAL RLR20C5603GRBSL
RES 560Kohm 2% 1/2W AXIAL

RES 560Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5603GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5603GRBSL-ND
Through Hole Resistors RLR20C5603GRBSL-ND
560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5603GRBSL RLR20C5603GRBSL-ND
Product Name RES 560K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details