Vishay Intertechnology, Inc. RES 6.8K OHM 2% 1/2W AXIAL RLR20C6801GRRSL

Description
RES 6.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 2% 1/2W AXIAL - RLR20C6801GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 2% 1/2W AXIAL
RLR20C6801GRRSL
RES 6.8K OHM 2% 1/2W AXIAL RLR20C6801GRRSL
RES 6.8Kohm 2% 1/2W AXIAL

RES 6.8Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6801GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6801GRRSL-ND
Through Hole Resistors RLR20C6801GRRSL-ND
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6801GRRSL RLR20C6801GRRSL-ND
Product Name RES 6.8K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details