Vishay Intertechnology, Inc. Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C5903FMRE5

Description
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR20C5903FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR20C5903FMRE5
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C5903FMRE5
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C5903FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C5903FMRE5TR-ND
Through Hole Resistors 541-RLR20C5903FMRE5TR-ND
590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5903FMRE5 541-RLR20C5903FMRE5TR-ND
Product Name Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details