Vishay Intertechnology, Inc. RES 68K OHM 2% 1/2W AXIAL RLR20C6802GMB14

Description
RES 68Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 2% 1/2W AXIAL - RLR20C6802GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 2% 1/2W AXIAL
RLR20C6802GMB14
RES 68K OHM 2% 1/2W AXIAL RLR20C6802GMB14
RES 68Kohm 2% 1/2W AXIAL

RES 68Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6802GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6802GMB14-ND
Through Hole Resistors RLR20C6802GMB14-ND
68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C6802GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C6802GMB14
Through Hole Resistors RLR20C6802GMB14
RES 68K OHM 2% 1/2W AXIAL

RES 68K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C6802GMB14 RLR20C6802GMB14-ND RLR20C6802GMB14
Product Name RES 68K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details