Vishay Intertechnology, Inc. RES 68K OHM 2% 1/2W AXIAL RLR20C6802GPRSL

Description
RES 68Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 2% 1/2W AXIAL - RLR20C6802GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 2% 1/2W AXIAL
RLR20C6802GPRSL
RES 68K OHM 2% 1/2W AXIAL RLR20C6802GPRSL
RES 68Kohm 2% 1/2W AXIAL

RES 68Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6802GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6802GPRSL-ND
Through Hole Resistors RLR20C6802GPRSL-ND
68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6802GPRSL RLR20C6802GPRSL-ND
Product Name RES 68K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details