Vishay Intertechnology, Inc. Through Hole Resistors RLR20C6651FRB14

Description
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C6651FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6651FRB14-ND
Through Hole Resistors RLR20C6651FRB14-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.65K OHM 1% 1/2W AXIAL - RLR20C6651FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1% 1/2W AXIAL
RLR20C6651FRB14
RES 6.65K OHM 1% 1/2W AXIAL RLR20C6651FRB14
RES 6.65Kohm 1% 1/2W AXIAL

RES 6.65Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6651FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C6651FRB14
Through Hole Resistors RLR20C6651FRB14
RES 6.65K OHM 1% 1/2W AXIAL

RES 6.65K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C6651FRB14-ND RLR20C6651FRB14 RLR20C6651FRB14
Product Name Through Hole Resistors RES 6.65K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers