Vishay Intertechnology, Inc. RES 6.8K OHM 2% 1/2W AXIAL RLR20C6801GRBSL

Description
RES 6.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 2% 1/2W AXIAL - RLR20C6801GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 2% 1/2W AXIAL
RLR20C6801GRBSL
RES 6.8K OHM 2% 1/2W AXIAL RLR20C6801GRBSL
RES 6.8Kohm 2% 1/2W AXIAL

RES 6.8Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6801GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6801GRBSL-ND
Through Hole Resistors RLR20C6801GRBSL-ND
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6801GRBSL RLR20C6801GRBSL-ND
Product Name RES 6.8K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details