Vishay Intertechnology, Inc. Through Hole Resistors RLR20C6651FPB14

Description
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C6651FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6651FPB14-ND
Through Hole Resistors RLR20C6651FPB14-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.65K OHM 1% 1/2W AXIAL - RLR20C6651FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1% 1/2W AXIAL
RLR20C6651FPB14
RES 6.65K OHM 1% 1/2W AXIAL RLR20C6651FPB14
RES 6.65Kohm 1% 1/2W AXIAL

RES 6.65Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6651FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C6651FPB14
Through Hole Resistors RLR20C6651FPB14
RES 6.65K OHM 1% 1/2W AXIAL

RES 6.65K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C6651FPB14-ND RLR20C6651FPB14 RLR20C6651FPB14
Product Name Through Hole Resistors RES 6.65K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers