Vishay Intertechnology, Inc. RES 604 OHM 1% 1/2W AXIAL RLR20C6040FRRSL

Description
RES 604ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1% 1/2W AXIAL - RLR20C6040FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1% 1/2W AXIAL
RLR20C6040FRRSL
RES 604 OHM 1% 1/2W AXIAL RLR20C6040FRRSL
RES 604ohm 1% 1/2W AXIAL

RES 604ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6040FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6040FRRSL-ND
Through Hole Resistors RLR20C6040FRRSL-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6040FRRSL RLR20C6040FRRSL-ND
Product Name RES 604 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details