Vishay Intertechnology, Inc. Through Hole Resistors RLR20C5603GMBSL

Description
560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C5603GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5603GMBSL-ND
Through Hole Resistors RLR20C5603GMBSL-ND
560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 560K OHM 2% 1/2W AXIAL - RLR20C5603GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 2% 1/2W AXIAL
RLR20C5603GMBSL
RES 560K OHM 2% 1/2W AXIAL RLR20C5603GMBSL
RES 560Kohm 2% 1/2W AXIAL

RES 560Kohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C5603GMBSL-ND RLR20C5603GMBSL
Product Name Through Hole Resistors RES 560K OHM 2% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details