Vishay Intertechnology, Inc. Through Hole Resistors RLR20C6801GPRE6

Description
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C6801GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6801GPRE6-ND
Through Hole Resistors RLR20C6801GPRE6-ND
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C6801GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C6801GPRE6
Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C6801GPRE6
Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C6801GPRE6-ND RLR20C6801GPRE6
Product Name Through Hole Resistors Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers