Vishay Intertechnology, Inc. RES 5.11 OHM 1% 1/2W AXIAL RLR20C5R11FRRSL

Description
RES 5.11ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1% 1/2W AXIAL - RLR20C5R11FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1% 1/2W AXIAL
RLR20C5R11FRRSL
RES 5.11 OHM 1% 1/2W AXIAL RLR20C5R11FRRSL
RES 5.11ohm 1% 1/2W AXIAL

RES 5.11ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5R11FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5R11FRRSL-ND
Through Hole Resistors RLR20C5R11FRRSL-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5R11FRRSL RLR20C5R11FRRSL-ND
Product Name RES 5.11 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details