Vishay Intertechnology, Inc. RES 6.49K OHM 1% 1/2W AXIAL RLR20C6491FRBSL

Description
RES 6.49Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1% 1/2W AXIAL - RLR20C6491FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1% 1/2W AXIAL
RLR20C6491FRBSL
RES 6.49K OHM 1% 1/2W AXIAL RLR20C6491FRBSL
RES 6.49Kohm 1% 1/2W AXIAL

RES 6.49Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6491FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6491FRBSL-ND
Through Hole Resistors RLR20C6491FRBSL-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6491FRBSL RLR20C6491FRBSL-ND
Product Name RES 6.49K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers