Vishay Intertechnology, Inc. RES 5.49 OHM 1% 1/2W AXIAL RLR20C5R49FMRSL

Description
RES 5.49ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 1% 1/2W AXIAL - RLR20C5R49FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 1% 1/2W AXIAL
RLR20C5R49FMRSL
RES 5.49 OHM 1% 1/2W AXIAL RLR20C5R49FMRSL
RES 5.49ohm 1% 1/2W AXIAL

RES 5.49ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5R49FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5R49FMRSL-ND
Through Hole Resistors RLR20C5R49FMRSL-ND
5.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5R49FMRSL RLR20C5R49FMRSL-ND
Product Name RES 5.49 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers