Vishay Intertechnology, Inc. RES 620 OHM 2% 1/2W AXIAL RLR20C6200GMBSL

Description
RES 620ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 620ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 2% 1/2W AXIAL - RLR20C6200GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 2% 1/2W AXIAL
RLR20C6200GMBSL
RES 620 OHM 2% 1/2W AXIAL RLR20C6200GMBSL
RES 620ohm 2% 1/2W AXIAL

RES 620ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6200GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6200GMBSL-ND
Through Hole Resistors RLR20C6200GMBSL-ND
620 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6200GMBSL RLR20C6200GMBSL-ND
Product Name RES 620 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details