Vishay Intertechnology, Inc. RES 5.9K OHM 1% 1/2W AXIAL RLR20C5901FRBSL

Description
RES 5.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1% 1/2W AXIAL - RLR20C5901FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1% 1/2W AXIAL
RLR20C5901FRBSL
RES 5.9K OHM 1% 1/2W AXIAL RLR20C5901FRBSL
RES 5.9Kohm 1% 1/2W AXIAL

RES 5.9Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5901FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5901FRBSL-ND
Through Hole Resistors RLR20C5901FRBSL-ND
5.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5901FRBSL RLR20C5901FRBSL-ND
Product Name RES 5.9K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details