Vishay Intertechnology, Inc. Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C6192FRB14

Description
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C6192FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C6192FRB14
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C6192FRB14
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C6192FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6192FRB14-ND
Through Hole Resistors RLR20C6192FRB14-ND
61.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6192FRB14 RLR20C6192FRB14-ND
Product Name Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers