Vishay Precision Group Through Hole Resistors RLR20C56R2FRB14

Description
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C56R2FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C56R2FRB14-ND
Through Hole Resistors RLR20C56R2FRB14-ND
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 56.2 OHM 1% 1/2W AXIAL - RLR20C56R2FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1% 1/2W AXIAL
RLR20C56R2FRB14
RES 56.2 OHM 1% 1/2W AXIAL RLR20C56R2FRB14
RES 56.2ohm 1% 1/2W AXIAL

RES 56.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C56R2FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C56R2FRB14
Through Hole Resistors RLR20C56R2FRB14
RES 56.2 OHM 1% 1/2W AXIAL

RES 56.2 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C56R2FRB14-ND RLR20C56R2FRB14 RLR20C56R2FRB14
Product Name Through Hole Resistors RES 56.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details