Vishay Intertechnology, Inc. RES 6.89K OHM 2% 1/2W AXIAL RLR20C6891GMB14

Description
RES 6.89Kohm 2% 1/2W AXIAL
Request a Quote
Description
RES 6.89Kohm 2% 1/2W AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.89K OHM 2% 1/2W AXIAL - RLR20C6891GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.89K OHM 2% 1/2W AXIAL
RLR20C6891GMB14
RES 6.89K OHM 2% 1/2W AXIAL RLR20C6891GMB14
RES 6.89Kohm 2% 1/2W AXIAL

RES 6.89Kohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLR20C6891GMB14
Product Name RES 6.89K OHM 2% 1/2W AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers