RES 56.2Kohm 1% 1/2W AXIAL
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 56.2K OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C5622FRB14 | RLR20C5622FRB14-ND | RLR20C5622FRB14 |
| Product Name | RES 56.2K OHM 1% 1/2W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 56200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |
| Configuration | Single Resistor |