Vishay Intertechnology, Inc. Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C68R0GMR36

Description
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR20C68R0GMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR20C68R0GMR36
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C68R0GMR36
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C68R0GMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C68R0GMR36-ND
Through Hole Resistors RLR20C68R0GMR36-ND
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C68R0GMR36 RLR20C68R0GMR36-ND
Product Name Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers