Vishay Intertechnology, Inc. RES 6.34K OHM 1% 1/2W AXIAL RLR20C6341FPRSL

Description
RES 6.34Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1% 1/2W AXIAL - RLR20C6341FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1% 1/2W AXIAL
RLR20C6341FPRSL
RES 6.34K OHM 1% 1/2W AXIAL RLR20C6341FPRSL
RES 6.34Kohm 1% 1/2W AXIAL

RES 6.34Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6341FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6341FPRSL-ND
Through Hole Resistors RLR20C6341FPRSL-ND
6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6341FPRSL RLR20C6341FPRSL-ND
Product Name RES 6.34K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details