Vishay Intertechnology, Inc. RES 576 OHM 1% 1/2W AXIAL RLR20C5760FRB14

Description
RES 576ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1% 1/2W AXIAL - RLR20C5760FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1% 1/2W AXIAL
RLR20C5760FRB14
RES 576 OHM 1% 1/2W AXIAL RLR20C5760FRB14
RES 576ohm 1% 1/2W AXIAL

RES 576ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5760FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5760FRB14-ND
Through Hole Resistors RLR20C5760FRB14-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5760FRB14 RLR20C5760FRB14-ND
Product Name RES 576 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers