Vishay Intertechnology, Inc. Through Hole Resistors RLR20C6810FRRE6

Description
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C6810FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6810FRRE6-ND
Through Hole Resistors RLR20C6810FRRE6-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/2W,681,1%,100PPM,R/.01%,T/R - RLR20C6810FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,681,1%,100PPM,R/.01%,T/R
RLR20C6810FRRE6
MF,1/2W,681,1%,100PPM,R/.01%,T/R RLR20C6810FRRE6
MF,1/2W,681,1%,100PP M,R/.01%,T/R

MF,1/2W,681,1%,100PPM,R/.01%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C6810FRRE6-ND RLR20C6810FRRE6
Product Name Through Hole Resistors MF,1/2W,681,1%,100PPM,R/.01%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details