The RLR20C6800GRB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 680 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This part is suitable for use in military and high-reliability environments, making it a solid choice for engineers requiring dependable performance in critical applications.
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 680ohm 2% 1/2W AXIAL
RES 680 OHM 2% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C6800GRB14-ND | RLR20C6800GRB14 | RLR20C6800GRB14 |
| Product Name | Through Hole Resistors | RES 680 OHM 2% 1/2W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |