Vishay Intertechnology, Inc. RES 68 OHM 2% 1/2W AXIAL RLR20C68R0GPB14

Description
RES 68ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 68ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 2% 1/2W AXIAL - RLR20C68R0GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/2W AXIAL
RLR20C68R0GPB14
RES 68 OHM 2% 1/2W AXIAL RLR20C68R0GPB14
RES 68ohm 2% 1/2W AXIAL

RES 68ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C68R0GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C68R0GPB14-ND
Through Hole Resistors RLR20C68R0GPB14-ND
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C68R0GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C68R0GPB14
Through Hole Resistors RLR20C68R0GPB14
RES 68 OHM 2% 1/2W AXIAL

RES 68 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C68R0GPB14 RLR20C68R0GPB14-ND RLR20C68R0GPB14
Product Name RES 68 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers