Vishay Intertechnology, Inc. RES 60.4 OHM 1% 1/2W AXIAL RLR20C60R4FRRSL

Description
RES 60.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1% 1/2W AXIAL - RLR20C60R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1% 1/2W AXIAL
RLR20C60R4FRRSL
RES 60.4 OHM 1% 1/2W AXIAL RLR20C60R4FRRSL
RES 60.4ohm 1% 1/2W AXIAL

RES 60.4ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C60R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C60R4FRRSL-ND
Through Hole Resistors RLR20C60R4FRRSL-ND
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C60R4FRRSL RLR20C60R4FRRSL-ND
Product Name RES 60.4 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details