Vishay Intertechnology, Inc. METAL FILM,332K,1%,100PPM,BULK RLR20C3323FRB14

Description
METAL FILM,332K,1%,100PPM, BULK
Request a Quote Datasheet
Description
METAL FILM,332K,1%,100PPM, BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,332K,1%,100PPM,BULK - RLR20C3323FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,332K,1%,100PPM,BULK
RLR20C3323FRB14
METAL FILM,332K,1%,100PPM,BULK RLR20C3323FRB14
METAL FILM,332K,1%,100PPM, BULK

METAL FILM,332K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RLR20C3323FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3323FRB14-ND
Through Hole Resistors RLR20C3323FRB14-ND
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3323FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3323FRB14
Through Hole Resistors RLR20C3323FRB14
RES 332K OHM 1% 1/2W AXIAL

RES 332K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3323FRB14 RLR20C3323FRB14-ND RLR20C3323FRB14
Product Name METAL FILM,332K,1%,100PPM,BULK Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details