Res Metal Film 357K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 357K OHM 1% 1/2W AXIAL
Resistor,Metal Film,357KOhms,350WV,
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR20C3573FRB14 | RLR20C3573FRB14-ND | RLR20C3573FRB14 | 54K3136 |
| Product Name | Res Metal Film 357K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors | Resistor,metal Film,357Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 2 watts | 0.5000 watts | 2 watts |