Vishay Intertechnology, Inc. RES 3.24K OHM 1% 1/2W AXIAL RLR20C3241FRBSL

Description
RES 3.24Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1% 1/2W AXIAL - RLR20C3241FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1% 1/2W AXIAL
RLR20C3241FRBSL
RES 3.24K OHM 1% 1/2W AXIAL RLR20C3241FRBSL
RES 3.24Kohm 1% 1/2W AXIAL

RES 3.24Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3241FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3241FRBSL-ND
Through Hole Resistors RLR20C3241FRBSL-ND
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3241FRBSL RLR20C3241FRBSL-ND
Product Name RES 3.24K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details