Vishay Intertechnology, Inc. Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C3400FRB1411

Description
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C3400FRB1411 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C3400FRB1411
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C3400FRB1411
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR20C3400FRB1411-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C3400FRB1411-ND
Through Hole Resistors 541-RLR20C3400FRB1411-ND
340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3400FRB1411 541-RLR20C3400FRB1411-ND
Product Name Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details