Vishay Intertechnology, Inc. Through Hole Resistors RLR20C33R0GMBSL

Description
33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C33R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C33R0GMBSL-ND
Through Hole Resistors RLR20C33R0GMBSL-ND
33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 33 OHM 2% 1/2W AXIAL - RLR20C33R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2% 1/2W AXIAL
RLR20C33R0GMBSL
RES 33 OHM 2% 1/2W AXIAL RLR20C33R0GMBSL
RES 33ohm 2% 1/2W AXIAL

RES 33ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C33R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C33R0GMBSL
Through Hole Resistors RLR20C33R0GMBSL
RES 33 OHM 2% 1/2W AXIAL

RES 33 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C33R0GMBSL-ND RLR20C33R0GMBSL RLR20C33R0GMBSL
Product Name Through Hole Resistors RES 33 OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details