Vishay Intertechnology, Inc. Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C3901FRB14

Description
Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C3901FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C3901FRB14
Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C3901FRB14
Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR20C3901FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C3901FRB14-ND
Through Hole Resistors 541-RLR20C3901FRB14-ND
3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3901FRB14 541-RLR20C3901FRB14-ND
Product Name Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details