Vishay Intertechnology, Inc. Through Hole Resistors RLR20C3242FRB14

Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C3242FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3242FRB14-ND
Through Hole Resistors RLR20C3242FRB14-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 32.4K OHM 1% 1/2W AXIAL - RLR20C3242FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1% 1/2W AXIAL
RLR20C3242FRB14
RES 32.4K OHM 1% 1/2W AXIAL RLR20C3242FRB14
RES 32.4Kohm 1% 1/2W AXIAL

RES 32.4Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3242FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3242FRB14
Through Hole Resistors RLR20C3242FRB14
RES 32.4K OHM 1% 1/2W AXIAL

RES 32.4K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3242FRB14-ND RLR20C3242FRB14 RLR20C3242FRB14
Product Name Through Hole Resistors RES 32.4K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details