Vishay Intertechnology, Inc. RES 3.9K OHM 2% 1/2W AXIAL RLR20C3901GMB14

Description
RES 3.9Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 2% 1/2W AXIAL - RLR20C3901GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2% 1/2W AXIAL
RLR20C3901GMB14
RES 3.9K OHM 2% 1/2W AXIAL RLR20C3901GMB14
RES 3.9Kohm 2% 1/2W AXIAL

RES 3.9Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3901GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3901GMB14-ND
Through Hole Resistors RLR20C3901GMB14-ND
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3901GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3901GMB14
Through Hole Resistors RLR20C3901GMB14
RES 3.9K OHM 2% 1/2W AXIAL

RES 3.9K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3901GMB14 RLR20C3901GMB14-ND RLR20C3901GMB14
Product Name RES 3.9K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details