Vishay Intertechnology, Inc. RES 33 OHM 2% 1/2W AXIAL RLR20C33R0GMRSL

Description
RES 33ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 33ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 2% 1/2W AXIAL - RLR20C33R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2% 1/2W AXIAL
RLR20C33R0GMRSL
RES 33 OHM 2% 1/2W AXIAL RLR20C33R0GMRSL
RES 33ohm 2% 1/2W AXIAL

RES 33ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C33R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C33R0GMRSL-ND
Through Hole Resistors RLR20C33R0GMRSL-ND
33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C33R0GMRSL RLR20C33R0GMRSL-ND
Product Name RES 33 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers